The PC792E is an automotive plug-in or PCB mini ISO relay with a 50 A continuous current rating, designed for resistive loads up to 75 VDC and 700 W switching power. It features a SPDT (1C) contact form with AgSnO2 contacts, a 1.6 W coil, and operates at 24 VDC. The C1 variant includes a plastic bracket mounting, while the R suffix indicates a 2700 Ω resistor across the coil for 24 VDC operation. The N suffix denotes tin-plated terminals. The relay has an operating temperature range of -40°C to 125°C, a dielectric strength of 750 Vrms between coil and contacts, and meets the listed mechanical and environmental specifications. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C1-24C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |