The PC792E is an automotive plug-in or PCB mini ISO relay with a 50 A continuous current rating, designed for switching resistive loads up to 75 VDC. It features a SPDT (1C) contact form, a 24 VDC coil with 1.6 W power consumption, and an integrated diode for coil suppression. The part mounts via a plastic bracket (C1), has sealed enclosure (S), and tin-plated PCB terminals (N). It operates from -40°C to 125°C, meets a dielectric strength of 750 Vrms between coil and contacts, and has a mechanical life of 10^7 operations. The initial contact resistance is 50 mΩ max, and the dimensions are 26.00 mm x 22.70 mm x 17.90 mm. It complies with RoHS through the -X suffix.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C1-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |