The PC792E is an automotive plug-in or PCB mini ISO relay with a contact form of 1C (SPDT) and a plastic bracket mounting. It has a continuous current rating of 50 A at 14 VDC and a maximum switching voltage of 75 VDC. The relay features an internal diode for coil suppression, a 12 VDC coil with 1.6 W power consumption, and is sealed for environmental protection. Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. The operating temperature range is -40°C to 125°C, and it meets a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm, with a weight of 35.0 g.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C1-12S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |