Picker Components Automotive Relays PC792E-1C-C1-12S-D1N-X

Description
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in or PCB mini ISO relay with a 50 A continuous current rating and a 75 VDC maximum switching voltage. It features a SPDT (1C) contact form, a 12 VDC coil, and includes a reverse diode (1N4005) for suppression. The relay is mounted with a plastic bracket (C1) and is sealed (S). It has a mass of 35.0 g, operates from -40°C to 125°C, and meets a dielectric strength of 750 Vrms between coil and contacts. Contact resistance is 50 mΩ max, and coil power consumption is 1.6 W. The relay supports terminal plating as tin and is RoHS compliant. Its dimensions are 26.00 mm × 22.70 mm × 17.90 mm, with 6.30 mm quick connect terminals or PCB pin spacing as configured.

Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in or PCB mini ISO relay with a 50 A continuous current rating and a 75 VDC maximum switching voltage. It features a SPDT (1C) contact form, a 12 VDC coil, and includes a reverse diode (1N4005) for suppression. The relay is mounted with a plastic bracket (C1) and is sealed (S). It has a mass of 35.0 g, operates from -40°C to 125°C, and meets a dielectric strength of 750 Vrms between coil and contacts. Contact resistance is 50 mΩ max, and coil power consumption is 1.6 W. The relay supports terminal plating as tin and is RoHS compliant. Its dimensions are 26.00 mm × 22.70 mm × 17.90 mm, with 6.30 mm quick connect terminals or PCB pin spacing as configured.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792E-1C-C1-12S-D1N-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Type 20.24 - Modular step relay 16A - 202480244000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA02.1224S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details