The PC792E series is an automotive relay with a 50 A continuous current rating, SPDT (1C) contact form, and 75 VDC maximum switching voltage. It is available in plug-in (C) or PCB pin (P) mounting styles, with a sealed (S) or dust cover (C) enclosure. The relay operates at 24 VDC coil voltage, consuming 1.6 W, with a pick-up voltage of 15.6 VDC and release voltage of 2.4 VDC. Operating temperature ranges from -40°C to 125°C, with a storage temperature up to 155°C. Contact material is AgSnO2, initial contact resistance is 50 mΩ max, and mechanical life is 1 × 10⁷ operations. The relay has a weight of 35.0 g. Dimensions are 26.00 mm × 26.00 mm × 22.70 mm (including terminals). Internal diode or resistor options are available, but this variant uses no parallel component (N). The part is RoHS compliant (X suffix).
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C-24CN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |