Picker Components Picker PC792E-1C-C-12S-DN-X Mini ISO Relay, 12VDC, SPDT, 50A, Sealed with Diode PC792E-1C-C-12S-DN-X

Description
Not Certified for Ignition Protection Picker PC792E-1C-C-12S-DN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 12VDC NO Current Rating: 50A NC Current Rating: 40A Terminal Type: (5) 1/4" Blades Nickel plated terminals Sealed case enclosure Internal diode included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote Datasheet
Description
Not Certified for Ignition Protection Picker PC792E-1C-C-12S-DN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 12VDC NO Current Rating: 50A NC Current Rating: 40A Terminal Type: (5) 1/4" Blades Nickel plated terminals Sealed case enclosure Internal diode included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1C-C-12S-DN-X Mini ISO Relay, 12VDC, SPDT, 50A, Sealed with Diode - 74858 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1C-C-12S-DN-X Mini ISO Relay, 12VDC, SPDT, 50A, Sealed with Diode
74858
Picker PC792E-1C-C-12S-DN-X Mini ISO Relay, 12VDC, SPDT, 50A, Sealed with Diode 74858
Not Certified for Ignition Protection Picker PC792E-1C-C-12S-DN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 12VDC NO Current Rating: 50A NC Current Rating: 40A Terminal Type: (5) 1/4" Blades Nickel plated terminals Sealed case enclosure Internal diode included Contact switching capacity up to 150A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792E-1C-C-12S-DN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini Relay
  • Contact Action: SPDT (1C)
  • Voltage Rating: 12VDC
  • NO Current Rating: 50A
  • NC Current Rating: 40A
  • Terminal Type: (5) 1/4" Blades
  • Nickel plated terminals
  • Sealed case enclosure
  • Internal diode included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
Supplier's Site
Automotive Relays 2500-PC792E-1C-C-12S-DN-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 74858 2500-PC792E-1C-C-12S-DN-X
Product Name Picker PC792E-1C-C-12S-DN-X Mini ISO Relay, 12VDC, SPDT, 50A, Sealed with Diode Automotive Relays
Mounting Panel;

Panel Mount

Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Features Sealed Relay Sealed Relay
Operating Temp -40 to 125 F (-40 to 51.67 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.24 - Modular step relay 16A - 202480484000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay - 700-CFB400L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details