Picker Components Automotive Relays PC792E-1C-C-12C-RN-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792E-1C-C-12C-RN-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet
Picker PC792E-1C-C-12C-RN-X Mini ISO Relay 12VDC, SPDT, 50A NO, 40 NC, Resistor - 74857 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1C-C-12C-RN-X Mini ISO Relay 12VDC, SPDT, 50A NO, 40 NC, Resistor
74857
Picker PC792E-1C-C-12C-RN-X Mini ISO Relay 12VDC, SPDT, 50A NO, 40 NC, Resistor 74857
Not Certified for Ignition Protection Picker PC792E-1C-C-12C-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 12VDC NO Current Rating: 50A NC Current Rating: 40A Terminal Type: (5) 1/4" Blades Nickel plated terminals Dust cover included Internal resistor included Contact switching capacity up to 150A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792E-1C-C-12C-RN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini Relay
  • Contact Action: SPDT (1C)
  • Voltage Rating: 12VDC
  • NO Current Rating: 50A
  • NC Current Rating: 40A
  • Terminal Type: (5) 1/4" Blades
  • Nickel plated terminals
  • Dust cover included
  • Internal resistor included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Waytek, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2500-PC792E-1C-C-12C-RN-X 74857
Product Name Automotive Relays Picker PC792E-1C-C-12C-RN-X Mini ISO Relay 12VDC, SPDT, 50A NO, 40 NC, Resistor
Mounting Panel Panel;

Panel Mount

Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 125 F (-40 to 51.67 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details
40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Safety Relays - 56.O 70.2022 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details