Picker Components Automotive Relays PC792E-1C-C-12C-D1N-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in or PCB mounted mini ISO relay with a contact form of 1C SPDT, rated for 50 A continuous current at 14 VDC resistive load and 20 A at 28 VDC resistive load. It has a maximum switching voltage of 75 VDC and a coil voltage of 12 VDC with a power consumption of 1.6 W. The relay includes a reverse diode (1N4005) for coil suppression and is sealed for environmental protection. It features a terminal strength of 8 N for quick connect and 4 N for PCB pins with solderability compliant at 260°C for 5 seconds. Dimensions are 26.0 × 26.0 × 17.9 mm, and it operates from -40°C to 125°C with a storage range up to 155°C. The contact material is AgSnO₂, and it meets mechanical and electrical life ratings of 1 × 10⁷ and 1 × 10⁵ operations respectively.

Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in or PCB mounted mini ISO relay with a contact form of 1C SPDT, rated for 50 A continuous current at 14 VDC resistive load and 20 A at 28 VDC resistive load. It has a maximum switching voltage of 75 VDC and a coil voltage of 12 VDC with a power consumption of 1.6 W. The relay includes a reverse diode (1N4005) for coil suppression and is sealed for environmental protection. It features a terminal strength of 8 N for quick connect and 4 N for PCB pins with solderability compliant at 260°C for 5 seconds. Dimensions are 26.0 × 26.0 × 17.9 mm, and it operates from -40°C to 125°C with a storage range up to 155°C. The contact material is AgSnO₂, and it meets mechanical and electrical life ratings of 1 × 10⁷ and 1 × 10⁵ operations respectively.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792E-1C-C-12C-D1N-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1370311 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Safety Relays - 56.OA03.1271N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers