The PC792E is an automotive plug-in and PCB mini ISO relay with a single-pole normally open (1A) contact form, rated for 50 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and switching power of 700 W. It has a PCB pin termination style, a 24 VDC coil voltage, and a sealed enclosure. The relay measures 26.00 mm in length and width, with a height of 17.90 mm, and weighs 35.0 g. It operates from -40°C to 125°C, has an insulation resistance of 100 MΩ min, and a dielectric strength of 750 Vrms between coil and contacts. The contact material is AgSnO₂, and the coil power consumption is 1.6 W.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-P-24S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |