The PC792E is an automotive plug-in/PCB mini ISO relay with a contact form of SPST NO (1A), rated for 50 A continuous current at 14 VDC resistive load and 20 A at 28 VDC resistive load. It features a 24 VDC coil with 1.6 W power consumption, a sealed enclosure, and a resistor parallel component. The relay is terminated with PCB pins and operates over a temperature range of -40°C to 125°C. Dimensions are 26.00 mm x 26.00 mm x 17.90 mm with a mass of 35.0 g. Contact material is AgSnO₂, with initial contact resistance up to 50 mΩ and dielectric strength of 750 Vrms between coil and contacts. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-P-24S-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |