The PC792E is an automotive plug-in/PCB mini ISO relay with a SPST NO contact form and 50 A continuous current rating at 14 VDC resistive. This variant features a 24 VDC coil, PCB pins, a diode (1N4005) across the coil, and a sealed enclosure. It measures 26.0 mm × 26.0 mm × 17.9 mm and weighs 35.0 g. Operates from -40°C to 125°C. Coil power is 1.6 W, with a pick-up voltage of 15.6 VDC max and release voltage of 2.4 VDC min. Maximum switching voltage is 75 VDC. Contact material is AgSnO₂. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-P-24S-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |