The PC792E is an automotive relay with a 50 A continuous current rating, designed for switching resistive loads up to 75 VDC and 700 W. It features a SPST normally open contact (1A), PCB pin termination, and a 24 VDC coil with 1.6 W power consumption. The relay includes a 2700 Ω resistor across the coil for transient suppression, is sealed for environmental protection, and meets RoHS compliance. It operates from -40°C to 125°C, weighs 35.0 g, and has dimensions of 26.0 mm x 22.7 mm x 17.9 mm. Initial contact resistance is 50 mΩ max., with a dielectric strength of 750 Vrms between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-P-24C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |