The PC792E is an automotive plug-in and PCB-mounted mini ISO relay with a single-pole normally-open (1A) contact form, rated for 50 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and 700 W switching power. It features a reverse diode (1N4005) and PCB pin termination. The relay measures 26.0 mm × 26.0 mm × 17.9 mm and weighs 35.0 g. It operates from -40°C to 125°C, has an initial contact resistance of 50 mΩ max, and complies with the contact material AgSnO2. The coil voltage is 12 VDC with a coil resistance of 90 Ω, consuming 1.6 W, with a pick-up voltage of 7.8 VDC and release voltage of 1.2 VDC. Operate and release times are both ≤10 ms.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-P-12C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |