Picker Components Automotive Relays PC792E-1A-C2-24CN-X

Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in or PCB mini ISO relay with a 50 A continuous current rating and a SPST NO (1A) contact form. It uses a 24 VDC coil with 1.6 W power consumption, operates from -40°C to 125°C, and has a metal bracket (C2) mounting style. Contact ratings are 50 A at 14 VDC and 20 A at 28 VDC resistive, with a maximum switching voltage of 75 VDC. The dielectric strength is 750 Vrms between coil and contacts. Contacts are AgSnO₂, with initial resistance ≤50 mΩ. The relay includes a dust cover, weighs 35.0 g, and has dimensions of 26.00 mm × 22.70 mm × 17.90 mm. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load.

Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in or PCB mini ISO relay with a 50 A continuous current rating and a SPST NO (1A) contact form. It uses a 24 VDC coil with 1.6 W power consumption, operates from -40°C to 125°C, and has a metal bracket (C2) mounting style. Contact ratings are 50 A at 14 VDC and 20 A at 28 VDC resistive, with a maximum switching voltage of 75 VDC. The dielectric strength is 750 Vrms between coil and contacts. Contacts are AgSnO₂, with initial resistance ≤50 mΩ. The relay includes a dust cover, weighs 35.0 g, and has dimensions of 26.00 mm × 22.70 mm × 17.90 mm. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792E-1A-C2-24CN-X
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792E-1A-C2-24CN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.28 - Modular step relay 16A - 202890124000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Safety Relays - 56.OA03.1162 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details