The PC792E is an automotive relay designed for switching high-current loads up to 50 A at 75 VDC, with a 24 VDC coil, metal bracket mounting, and a resistor parallel to the coil for suppression. It has a SPST normally open contact form, measures 26.0 mm × 22.7 mm × 17.9 mm, and operates from -40°C to 125°C. The relay features AgSnO2 contacts, 1.6 W coil power consumption, 10 ms operate and release times, and is sealed. It meets a dielectric strength of 750 Vrms between coil and contacts and supports 1 × 10⁵ electrical operations. Terminal plating is tin.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C2-24C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |