The PC792E is an automotive plug-in or PCB mini ISO relay with a contact form of SPST NO (1A), mounted on a metal bracket (C2), rated for 24VDC coil voltage and 50A continuous current at 14VDC resistive load. It includes a parallel diode (D) and tin-plated terminals (N), with a dust cover enclosure. The relay operates at 1.6W coil power, has a maximum switching voltage of 75VDC, and operates reliably from -40°C to 125°C. Physical dimensions are 26.00 mm x 26.00 mm x 17.90 mm, and it weighs 35.0g. Contact resistance is 50 mΩ max, with mechanical life of 10^7 operations and electrical life of 10^5 operations under rated load. The relay meets the rated dielectric strength of 750 Vrms between coil and contacts and 500 Vrms between contacts.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C2-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |