The PC792E is an automotive plug-in or PCB mini ISO relay designed for high-current switching applications, with a maximum continuous current of 50 A and a maximum switching voltage of 75 VDC. It features a SPST NO (1A) contact form, a 12VDC coil with 1.6 W power consumption, and a metal bracket mounting style (C2). The relay includes a resistor (R) for coil suppression and is sealed (S). It has an operating temperature range of -40°C to 125°C, an initial contact resistance of 50 mΩ max, and uses AgSnO2 contact material. Dimensions are 26.0 mm × 22.7 mm × 17.9 mm, and it weighs 35.0 g.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C2-12S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |