The PC792E is an automotive plug-in/PCB mini ISO relay with a plastic bracket mounting and a SPST-NO (1A) contact form, rated for 50 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and 700 W switching power. It features an internal diode for coil suppression, is sealed for environmental protection, and has a 24 VDC coil requiring 1.6 W power with a pick-up voltage of 15.6 VDC and release voltage of 2.4 VDC. The relay operates from -40°C to 125°C, has an initial contact resistance of 50 mΩ max., and is terminated with tin-plated PCB pins. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm, and it weighs 35.0 g.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C1-24S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |