Picker Components Automotive Relays PC792E-1A-C1-24C-D1N-X

Description
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in or PCB mini ISO relay designed for high-current switching applications, with a maximum continuous current rating of 50 A and a maximum switching voltage of 75 VDC. It features a 1A SPST normally open contact form, a 24 VDC coil, a reverse diode (1N4005), and a plastic bracket mounting style. The relay measures 26.00 mm in width and length, with solderable PCB pins or quick-connect terminals depending on configuration. It operates from -40°C to 125°C, has a coil power consumption of 1.6 W, and meets a dielectric strength of 750 Vrms between coil and contacts. The contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. Mechanical life is rated for 1 × 10⁷ operations, and electrical life for 1 × 10⁵ operations under resistive load. The enclosure is sealed for protection against contaminants.

Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in or PCB mini ISO relay designed for high-current switching applications, with a maximum continuous current rating of 50 A and a maximum switching voltage of 75 VDC. It features a 1A SPST normally open contact form, a 24 VDC coil, a reverse diode (1N4005), and a plastic bracket mounting style. The relay measures 26.00 mm in width and length, with solderable PCB pins or quick-connect terminals depending on configuration. It operates from -40°C to 125°C, has a coil power consumption of 1.6 W, and meets a dielectric strength of 750 Vrms between coil and contacts. The contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. Mechanical life is rated for 1 × 10⁷ operations, and electrical life for 1 × 10⁵ operations under resistive load. The enclosure is sealed for protection against contaminants.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792E-1A-C1-24C-D1N-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 26.01 - Step relay 10A - 260182300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 1
View Details
70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details