The PC792E is an automotive plug-in or PCB mini ISO relay with a plastic bracket mounting style, rated for 50 A continuous current and 75 VDC switching voltage. It features a SPST NO (1A) contact form, operates on 12 VDC with a coil power of 1.6 W, and has a sealed enclosure. The relay operates from -40°C to 125°C and meets a dielectric strength of 750 Vrms between coil and contacts. Contact material is AgSnO2, with initial contact resistance of 50 mΩ max. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations at rated load. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm, with a weight of 35.0 g.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C1-12SN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |