The PC792E is an automotive plug-in and PCB mini ISO relay with a contact form of SPST NO (1A), designed for switching resistive loads up to 50 A at 14 VDC or 20 A at 28 VDC. It features a plastic bracket mounting style, a 12 VDC coil with 1.6 W power consumption, internal diode protection, and tin-plated terminals. The relay is process sealed, operates over -40°C to 125°C, and meets a dielectric strength of 750 Vrms between coil and contacts. Its dimensions are 26.0 mm × 22.7 mm × 17.9 mm with a mass of 35.0 g.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C1-12S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |