Picker Components Picker PC792E-1A-C1-12C-DNX Mini ISO Relay, 12V, SPST, 50A, Dust Cover with Diode, Plastic Bracket PC792E-1A-C1-12C-DNX

Description
Not Certified for Ignition Protection Picker PC792E-1A-C1-12C-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPST (1A) Voltage Rating: 12V NO Current Rating: 50A NC Current Rating: 40A Terminal Type: (5) 1/4" Blades Nickel plated terminals Dust cover included Internal diode included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote
Description
Not Certified for Ignition Protection Picker PC792E-1A-C1-12C-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPST (1A) Voltage Rating: 12V NO Current Rating: 50A NC Current Rating: 40A Terminal Type: (5) 1/4" Blades Nickel plated terminals Dust cover included Internal diode included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1A-C1-12C-DNX Mini ISO Relay, 12V, SPST, 50A, Dust Cover with Diode, Plastic Bracket - 74854 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1A-C1-12C-DNX Mini ISO Relay, 12V, SPST, 50A, Dust Cover with Diode, Plastic Bracket
74854
Picker PC792E-1A-C1-12C-DNX Mini ISO Relay, 12V, SPST, 50A, Dust Cover with Diode, Plastic Bracket 74854
Not Certified for Ignition Protection Picker PC792E-1A-C1-12C-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPST (1A) Voltage Rating: 12V NO Current Rating: 50A NC Current Rating: 40A Terminal Type: (5) 1/4" Blades Nickel plated terminals Dust cover included Internal diode included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792E-1A-C1-12C-DNX Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini Relay
  • Contact Action: SPST (1A)
  • Voltage Rating: 12V
  • NO Current Rating: 50A
  • NC Current Rating: 40A
  • Terminal Type: (5) 1/4" Blades
  • Nickel plated terminals
  • Dust cover included
  • Internal diode included
  • Plastic mounting bracket included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74854
Product Name Picker PC792E-1A-C1-12C-DNX Mini ISO Relay, 12V, SPST, 50A, Dust Cover with Diode, Plastic Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA02.2433C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers