Picker Components Picker PC792E-1A-C-24S-RN-X Mini ISO Relay, 24VDC, SPST, 25A, Sealed with Resistor PC792E-1A-C-24S-RN-X

Description
Not Certified for Ignition Protection Picker PC792E-1A-C-24S-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPST (1A) Voltage Rating: 24VDC NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (5) 1/4" Blades Nickel plated terminals Sealed case enclosure Internal resistor included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote Datasheet
Description
Not Certified for Ignition Protection Picker PC792E-1A-C-24S-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPST (1A) Voltage Rating: 24VDC NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (5) 1/4" Blades Nickel plated terminals Sealed case enclosure Internal resistor included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1A-C-24S-RN-X Mini ISO Relay, 24VDC, SPST, 25A, Sealed with Resistor - 74867 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1A-C-24S-RN-X Mini ISO Relay, 24VDC, SPST, 25A, Sealed with Resistor
74867
Picker PC792E-1A-C-24S-RN-X Mini ISO Relay, 24VDC, SPST, 25A, Sealed with Resistor 74867
Not Certified for Ignition Protection Picker PC792E-1A-C-24S-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPST (1A) Voltage Rating: 24VDC NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (5) 1/4" Blades Nickel plated terminals Sealed case enclosure Internal resistor included Contact switching capacity up to 150A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792E-1A-C-24S-RN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini Relay
  • Contact Action: SPST (1A)
  • Voltage Rating: 24VDC
  • NO Current Rating: 25A
  • NC Current Rating: 20A
  • Terminal Type: (5) 1/4" Blades
  • Nickel plated terminals
  • Sealed case enclosure
  • Internal resistor included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
Supplier's Site
Picker PC792E-1A-C-24S-RN-X Mini ISO Relay, 24V, SPST, 25A, Sealed with Resistor - 75867 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1A-C-24S-RN-X Mini ISO Relay, 24V, SPST, 25A, Sealed with Resistor
75867
Picker PC792E-1A-C-24S-RN-X Mini ISO Relay, 24V, SPST, 25A, Sealed with Resistor 75867
Picker PC792E-1A-C-24S-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 24VDC Nickel-plated terminals Sealed case enclosure Internal resistor included Contact switching capacity up to 150A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
  • Picker PC792E-1A-C-24S-RN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPST (1A)
  • Voltage Rating: 24VDC
  • Nickel-plated terminals
  • Sealed case enclosure
  • Internal resistor included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
  • Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Supplier's Site Datasheet
Automotive Relays 2500-PC792E-1A-C-24S-RN-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 74867 2500-PC792E-1A-C-24S-RN-X
Product Name Picker PC792E-1A-C-24S-RN-X Mini ISO Relay, 24VDC, SPST, 25A, Sealed with Resistor Automotive Relays
Mounting Panel;

Panel Mount

Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Sealed Relay Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21.0622 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
0 Rohs Compliant Finder - 37AK5883 - Newark, An Avnet Company
Finder S.p.A. con unico socio
Specs
Approvals RoHS
View Details
Relay module - 788-342 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers