The PC792E is an automotive plug-in or PCB mini ISO relay with a SPST NO (1A) contact form, rated for 50 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and power consumption of 1.6 W. It features a reverse diode (1N4005) for coil suppression, a sealed enclosure, and a 12 VDC coil with a pick-up voltage of 7.8 VDC and release voltage of 1.2 VDC. The relay measures 26.0 mm × 26.0 mm × 17.9 mm, weighs 35.0 g, and operates from -40°C to 125°C. It has a plug-in mounting style with tin-plated terminals, is RoHS compliant, and meets a dielectric strength of 750 Vrms between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C-12S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |