The PC792C series is an automotive plug-in or PCB-mounted relay with a 50 A continuous carrying current and contact switching capacity up to 150 A. The PC792C-1U-P-24C-X variant has a 1U contact form (two isolated normally open contacts), PCB pin termination, a 24 VDC coil, and a dust cover enclosure. It operates from -40°C to 125°C, has a coil resistance of 2700 ± 10% ohms, and consumes 2.3 W of power. The relay meets UL-94-V0 flammability standards and is RoHS compliant. Its terminal strength is 8 N, and it weighs 48 grams with a metal bracket. The part is compatible with socket SC792.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1U-P-24C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |