The PC792C series is an automotive plug-in or PCB-mount relay with a contact form of 1U, providing two isolated normally open contacts rated for 25A continuous current at 25°C and 12.5A at 85°C, with a maximum switching voltage of 75VDC. It has a coil voltage of 12VDC and includes a parallel resistor for coil suppression. The termination style is PCB pins, with a dust cover enclosure. The relay operates between -40°C and 125°C, meets UL-94-V0 flammability rating, and is RoHS compliant. It weighs 46 grams without a metal bracket and has a coil power consumption of 2.3W. The contact material is AgSnO₂, and dielectric strength is 500V RMS for 1 minute between contacts and coil. The operating time is 7ms typical and release time is 2ms typical.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1U-P-12C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |