The PC792C series is an automotive plug-in or PCB relay with a 1U contact form, providing two isolated normally open contacts. It supports 24 VDC coil voltage, features a reverse diode for suppression, and has tin-plated terminals. The C2 variant includes a metal bracket mounting style. It has a continuous current rating of 25 A per contact at 85°C, a maximum switching voltage of 75 VDC, and a maximum switching power of 1,120 W. The relay operates within a temperature range of -40°C to 125°C and meets UL-94-V0 flammability standards. The package weighs 48 grams with the metal bracket.
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1U-C2-24C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |