The PC792C series is an automotive plug-in or PCB relay with a 1U contact form consisting of two isolated SPST-NO contacts, designed for switching applications up to 150 A. It has a plastic bracket mounting style, a 24 VDC coil with a reverse diode, and tin-plated terminals. The relay carries a continuous current rating of 25 A per contact at 85 ⁰C and a maximum switching power of 1,120 W at 75 VDC. It operates from -40 ⁰C to 125 ⁰C, meets UL-94-V0 flammability, and is RoHS compliant. The case weighs 48 grams with the metal bracket, though this variant uses a plastic bracket. Compatibility is confirmed with socket SC792.
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 24VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1U-C1-24C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |