Picker Components Automotive Relays PC792C-1C-P-12C-D1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792C series is an automotive plug-in and PCB relay designed for switching applications up to 150 amps, with a continuous current rating of 50 amps at 25°C and 40 amps at 25°C for SPDT (1 Form C) contacts. It features a PCB pin termination style, operates with a 12VDC coil, includes a reverse diode, and has a dust cover enclosure. The relay supports an operating temperature range of -40°C to 125°C, meets UL-94-V0 flammability standards, and is RoHS compliant. The case style is PC pins, and the terminal plating is tin. The power consumption is 1.8 W with the standard coil, and it is compatible with socket SC792.

Datasheet Summary
Powered by GS/AI

The PC792C series is an automotive plug-in and PCB relay designed for switching applications up to 150 amps, with a continuous current rating of 50 amps at 25°C and 40 amps at 25°C for SPDT (1 Form C) contacts. It features a PCB pin termination style, operates with a 12VDC coil, includes a reverse diode, and has a dust cover enclosure. The relay supports an operating temperature range of -40°C to 125°C, meets UL-94-V0 flammability standards, and is RoHS compliant. The case style is PC pins, and the terminal plating is tin. The power consumption is 1.8 W with the standard coil, and it is compatible with socket SC792.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792C-1C-P-12C-D1-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792C-1C-P-12C-D1-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.27 - Modular step relay 16A - 202780244000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details