The PC792C series is an automotive plug-in and PCB relay with a 50A continuous carrying current and contact switching capacity up to 150A. The part number PC792C-1C-P-12C-D-X specifies a 1 Form C (SPDT) contact, PC pin termination, 12VDC coil with a parallel reverse diode, and RoHS compliance. It operates within a temperature range of -40°C to 125°C, has an operate time of 7ms and release time of 2ms, and meets UL-94-V0 flammability and FMVSS 302 standards. The relay weighs 46 grams and is compatible with socket SC792.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1C-P-12C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |