The PC792C series is an automotive plug-in or PCB relay with a 1 Form C (SPDT) contact configuration, rated for 50 A continuous current at 25°C and 40 A at 85°C, with a maximum switching voltage of 75 VDC and switching capacity up to 150 A for short durations. It features an AgSnO2 contact material, operates from -40°C to 125°C, and meets UL-94-V0 flammability standards and FMVSS 302. The C2 variant includes a metal bracket, and the D1 option provides a reverse diode. Coil voltage is 24 VDC with a coil power of 2.6 W. It is RoHS compliant and compatible with socket SC792. The unit weighs 48 grams with the metal bracket and has a solderable tin-plated termination.
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1C-C2-24C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |