Picker Components Picker PC792C-1C-C1-12C-RN-X 50A Mini ISO Relay, 12VDC, SPDT, Resistor PC792C-1C-C1-12C-RNX

Description
Picker Components PC792C-1C-C1-12C-RN- X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Dust cover included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Suggested Connectors: 75280 75281
Request a Quote Datasheet
Description
Picker Components PC792C-1C-C1-12C-RN- X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Dust cover included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Suggested Connectors: 75280 75281
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792C-1C-C1-12C-RN-X 50A Mini ISO Relay, 12VDC, SPDT, Resistor - 75625 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792C-1C-C1-12C-RN-X 50A Mini ISO Relay, 12VDC, SPDT, Resistor
75625
Picker PC792C-1C-C1-12C-RN-X 50A Mini ISO Relay, 12VDC, SPDT, Resistor 75625
Picker Components PC792C-1C-C1-12C-RN- X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Dust cover included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Suggested Connectors: 75280 75281
  • Picker Components PC792C-1C-C1-12C-RN-X Mini ISO Relays
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPDT (1C)
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Internal resistor included
  • Dust cover included
  • Plastic mounting bracket included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
  • Suggested Connectors: 75280 75281
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75625
Product Name Picker PC792C-1C-C1-12C-RN-X 50A Mini ISO Relay, 12VDC, SPDT, Resistor
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA22.1224 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details