The PC792C is an automotive plug-in relay with a 1 Form C (SPDT) contact configuration, rated for 50 A continuous current at 25°C and 25 A at 85°C, with a maximum switching voltage of 75 VDC and switching capacity up to 150 A for short durations. It features a reverse diode for coil suppression, tin-plated terminals, a dust cover enclosure, and operates within a temperature range of -40°C to 125°C. The relay uses a 24 VDC coil with a power consumption of 2.6 W and meets RoHS compliance and UL-94-V0 flammability standards. It has a plastic case with a mounting style compatible with socket SC792 and weighs 46 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1C-C-24C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |