Picker Components Automotive Relays PC792C-1A-P-24C-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792C series is an automotive plug-in or PCB-mounted relay with a 50 A continuous carrying current, 150 A switching capacity, and an operating temperature range of -40°C to 125°C. It features AgSnO2 contacts, a dust cover enclosure, and is RoHS compliant. The PCB pin variant (P) has a terminal strength rating of 8 N, weighs 46 grams, and meets UL-94-V0 flammability standards. For the 24 VDC coil version, the coil power is 1.8 W, with a coil resistance of 2700 Ω ±10% and a rated current of 8.9 mA.

Datasheet Summary
Powered by GS/AI

The PC792C series is an automotive plug-in or PCB-mounted relay with a 50 A continuous carrying current, 150 A switching capacity, and an operating temperature range of -40°C to 125°C. It features AgSnO2 contacts, a dust cover enclosure, and is RoHS compliant. The PCB pin variant (P) has a terminal strength rating of 8 N, weighs 46 grams, and meets UL-94-V0 flammability standards. For the 24 VDC coil version, the coil power is 1.8 W, with a coil resistance of 2700 Ω ±10% and a rated current of 8.9 mA.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792C-1A-P-24C-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792C-1A-P-24C-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details