The PC792C series is a 50 A continuous carrying current automotive relay designed for plug-in or PCB mounting, with a contact switching capacity up to 150 A and an operating temperature range of -40°C to 125°C. The part PC792C-1A-P-12C-R-X is a 1 Form A (SPST-NO) variant with PCB pins, a 12 VDC coil, and a parallel resistor for coil suppression. It features AgSnO2 contacts, a dust cover enclosure, and is RoHS compliant. The relay has a coil power consumption of 2.3 W, an operate time of 7 ms, and a release time of 2 ms. Dimensions are not explicitly provided for this variant, but the weight is 46 g without a metal bracket. It meets UL-94-V0 flammability standards and FMVSS 302.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1A-P-12C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |