The PC792C is an automotive plug-in relay with a 24VDC coil, SPST-NO (1 Form A) contact, and a metal bracket case style. It has a continuous carrying current of 50 A at 25°C and 25 A at 85°C, with a maximum switching capacity of 150 A for 3 seconds at a 10% duty cycle. The relay supports a maximum switching voltage of 75 VDC and operates within a temperature range of -40°C to 125°C. It features AgSnO2 contacts, a dust cover enclosure, tin-plated terminals, and meets UL-94-V0 flammability and FMVSS 302 standards. The coil consumes 2.6 W and is RoHS compliant. The physical weight is 48 grams with the metal bracket.
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1A-C2-24CN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |