The PC792C is an automotive plug-in relay with a metal bracket option, designed for switching loads up to 150 amps transiently and carrying 50 amps continuously at 25°C. It features a 12V DC coil with a 2,700 ohm resistor for coil current limiting, AgSnO2 contacts, and operates from -40°C to 125°C. The relay supports a maximum switching voltage of 75 VDC, has an operate time of 7 ms, and a release time of 2 ms. It is RoHS compliant, meets UL-94-V0 flammability standards, and is compatible with socket SC792. Weight is 48 grams with the metal bracket.
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1A-C2-12C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |