The PC792C series is an automotive plug-in relay with a 12VDC coil, SPST-NO (1 Form A) contact configuration, and a plastic bracket mounting style. It has a continuous current rating of 50 A at 25°C and 37.5 A at 85°C, with a maximum switching voltage of 75 VDC and contact material of AgSnO2. The relay includes a reverse diode for coil protection, tin-plated terminals, and a dust cover enclosure. It operates from -40°C to 125°C, meets UL-94-V0 flammability standards, and is RoHS compliant. The case dimensions and weight are not specified but conform to the standard PC792C footprint compatible with socket SC792.
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1A-C1-12C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |