PICKER COMPONENTS
PC792C-1A-C-12C-N-X -- PICKER PC792C-1A-C-12C-N-X 50A MINI ISO RELAY, 12VDC, SPST
Picker Components
Picker PC792C-1A-C-12C-N-X 50A Mini ISO Relay, 12VDC, SPST
PC792C-1A-C-12C-N-X
Description
Picker Components PC792C-1A-C-12C-N-X Mini ISO Relays
Category: Mechanical Relays & Connectors
Manufacturer: Picker Components
Contact Action: SPST (1A)
Voltage Rating: 12VDC
Nickel-plated terminals
Dust cover included
Contact switching capacity up to 150A
Lead free and RoHS compliant
Suggested Connectors: 75280, 75281
Request a Quote
Email Supplier
Datasheet
Description
Picker Components PC792C-1A-C-12C-N-X Mini ISO Relays
Category: Mechanical Relays & Connectors
Manufacturer: Picker Components
Contact Action: SPST (1A)
Voltage Rating: 12VDC
Nickel-plated terminals
Dust cover included
Contact switching capacity up to 150A
Lead free and RoHS compliant
Suggested Connectors: 75280, 75281
Request a Quote
Email Supplier
Datasheet
Suppliers
Picker PC792C-1A-C-12C-N-X 50A Mini ISO Relay, 12VDC, SPST
75632
Picker Components PC792C-1A-C-12C-N-X Mini ISO Relays
Category: Mechanical Relays & Connectors
Manufacturer: Picker Components
Contact Action: SPST (1A)
Voltage Rating: 12VDC
Nickel-plated terminals
Dust cover included
Contact switching capacity up to 150A
Lead free and RoHS compliant
Suggested Connectors: 75280, 75281
- Picker Components PC792C-1A-C-12C-N-X Mini ISO Relays
- Category: Mechanical Relays & Connectors
- Manufacturer: Picker Components
- Contact Action: SPST (1A)
- Voltage Rating: 12VDC
- Nickel-plated terminals
- Dust cover included
- Contact switching capacity up to 150A
- Lead free and RoHS compliant
- Suggested Connectors: 75280, 75281
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electromechanical Relays |
|
Product Number
|
75632 |
|
Product Name
|
Picker PC792C-1A-C-12C-N-X 50A Mini ISO Relay, 12VDC, SPST |
|
Mounting
|
Bracket (Flange) Mount; Bracket Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Approvals
IMQ-grande, CE-2, EAC-1, ukca
NO
1
View Details
Approvals
EU ELV Compliant with Exemptions; RoHS
Operating Temp
-22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Mounting
PCBoard
Poles
Single Pole (SP)
Throw
Single Throw
View Details