The PC792C series is an automotive plug-in or PCB relay with a 50 amp continuous carrying current, 125°C operating temperature range, and AgSnO2 contacts. It supports contact forms 1A, 1C, and 1U, with switching capacity up to 150 amps at 28 VDC. The part has a dust cover enclosure, tin-plated terminals, and includes a parallel diode for coil suppression. It is RoHS compliant, meets UL-94-V0 flammability, and is compatible with socket SC792. Dimensions are not fully specified, but the unit weighs 46 grams (48 grams with metal bracket).
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1A-C-12C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |