The PC792B series is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating and contact forms including SPDT (1C). This variant uses PCB pins, a 24 VDC coil, a sealed enclosure, a parallel diode, and tin-plated terminals. It operates at 15.6 VDC minimum pick-up and releases at 2.4 VDC maximum, with a coil power of 15.6 W. The relay has a 10 ms operate and release time, an operating temperature range of -40°C to 125°C, and a maximum switching voltage of 75 VDC. The contact material is AgSnO2. Dimensions are 26.00 mm in length, 17.90 mm in width, and 13.00 mm in height with PCB pins. The relay weighs 31.0 g and meets shock and vibration resistance standards of 147 m/s² for 11 ms and 10-40 Hz at 1.5 mm double amplitude.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-P-24S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |