The PC792B is an automotive plug-in or PCB-mounted mini ISO relay with a 40A continuous current rating and SPDT (1C) contact form. It features a 24VDC coil with 1.6W power consumption, a reverse diode for flyback protection, and tin-plated PCB pins. The relay operates from -40°C to 125°C, has a contact resistance of 30 mΩ max, and meets a dielectric strength of 750 Vrms between coil and contacts. It is sealed for environmental protection, with mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations. Dimensions are 26.0 mm × 24.5 mm × 17.9 mm for the plug-in version with PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-P-24C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |