The PC792B is an automotive plug-in or PCB-mounted mini ISO relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It features a 12 VDC coil with 1.9 W power consumption, an integrated diode, and tin-plated PCB pins. The relay is sealed, operates from -40°C to 125°C, and has dimensions of 26.00 mm in length, 17.90 mm in width, and 10.75 mm in height. Contact material is AgSnO₂, with a maximum initial contact resistance of 30 mΩ. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-P-12S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |