The PC792B is an automotive plug-in or PCB-mounted mini ISO relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It features a 12 VDC coil with 1.6 W power consumption, PCB pin termination, and tin-plated terminals. The relay has an operating temperature range of -40°C to 125°C, an initial contact resistance of 30 mΩ max, and contact material of AgSnO2. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm for the PCB pin version. It meets shock resistance of 147 m/s² for 11 ms and vibration resistance from 10 to 40 Hz with 1.5 mm double amplitude. The enclosure is sealed, and it is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-P-12CN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |