The PC792B series is an automotive plug-in or PCB miniature relay rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, with a SPDT (1C) contact form. It features a metal bracket mounting option, operates with a 24 VDC coil requiring 15.6 W power, and has a maximum switching voltage of 75 VDC. The relay has an operating temperature range of -40°C to 125°C, uses AgSnO2 contact material, and offers a sealed enclosure. Dimensions are 26.00 mm x 24.50 mm x 17.90 mm for the plug-in version with metal bracket. It meets mechanical life of 1 x 10^7 operations and electrical life of 1 x 10^5 operations under rated load. Coil operate and release times are both ≤10 ms.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C2-24C-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |