Picker Components Picker PC792B-1C-C2-12C-N-X Mini ISO Relay, 12VDC, SPDT, 40A, Dust Cover with Metal Bracket PC792B-1C-C2-12C-N-X

Description
Not Certified for Ignition Protection Picker PC792B-1C-C2-12C-N-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Dust cover included Metal mounting bracket included Contact switching capacity up to 120A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Request a Quote
Description
Not Certified for Ignition Protection Picker PC792B-1C-C2-12C-N-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Dust cover included Metal mounting bracket included Contact switching capacity up to 120A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picker PC792B-1C-C2-12C-N-X Mini ISO Relay, 12VDC, SPDT, 40A, Dust Cover with Metal Bracket - 74882 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792B-1C-C2-12C-N-X Mini ISO Relay, 12VDC, SPDT, 40A, Dust Cover with Metal Bracket
74882
Picker PC792B-1C-C2-12C-N-X Mini ISO Relay, 12VDC, SPDT, 40A, Dust Cover with Metal Bracket 74882
Not Certified for Ignition Protection Picker PC792B-1C-C2-12C-N-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Dust cover included Metal mounting bracket included Contact switching capacity up to 120A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846

Not Certified for Ignition Protection

  • Picker PC792B-1C-C2-12C-N-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Dust cover included
  • Metal mounting bracket included
  • Contact switching capacity up to 120A
  • Lead free and RoHS compliant
  • Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74882
Product Name Picker PC792B-1C-C2-12C-N-X Mini ISO Relay, 12VDC, SPDT, 40A, Dust Cover with Metal Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays, Over 2 Amps - 1-1393225-6-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers