Picker Components Picker PC792B-1C-C1-24S-RNX Mini ISO Relay, 24V, SPDT, 20A, Sealed w/ Resistor & Bracket PC792B-1C-C1-24S-RNX

Description
Not Certified for Ignition Protection Picker PC792B-1C-C1-24S-RNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini ISO Relay Contact Action: SPDT (1C) Voltage Rating: 24V NO Current Rating: 20A NC Current Rating: 15A Terminal Type: (5) 1/4" Terminals Required Nickel plated terminals Sealed case enclosure Internal resistor included Plastic mounting bracket included Contact switching capacity up to 120A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Request a Quote
Description
Not Certified for Ignition Protection Picker PC792B-1C-C1-24S-RNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini ISO Relay Contact Action: SPDT (1C) Voltage Rating: 24V NO Current Rating: 20A NC Current Rating: 15A Terminal Type: (5) 1/4" Terminals Required Nickel plated terminals Sealed case enclosure Internal resistor included Plastic mounting bracket included Contact switching capacity up to 120A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picker PC792B-1C-C1-24S-RNX Mini ISO Relay, 24V, SPDT, 20A, Sealed w/ Resistor & Bracket - 74883 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792B-1C-C1-24S-RNX Mini ISO Relay, 24V, SPDT, 20A, Sealed w/ Resistor & Bracket
74883
Picker PC792B-1C-C1-24S-RNX Mini ISO Relay, 24V, SPDT, 20A, Sealed w/ Resistor & Bracket 74883
Not Certified for Ignition Protection Picker PC792B-1C-C1-24S-RNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini ISO Relay Contact Action: SPDT (1C) Voltage Rating: 24V NO Current Rating: 20A NC Current Rating: 15A Terminal Type: (5) 1/4" Terminals Required Nickel plated terminals Sealed case enclosure Internal resistor included Plastic mounting bracket included Contact switching capacity up to 120A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846

Not Certified for Ignition Protection

  • Picker PC792B-1C-C1-24S-RNX Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini ISO Relay
  • Contact Action: SPDT (1C)
  • Voltage Rating: 24V
  • NO Current Rating: 20A
  • NC Current Rating: 15A
  • Terminal Type: (5) 1/4" Terminals Required
  • Nickel plated terminals
  • Sealed case enclosure
  • Internal resistor included
  • Plastic mounting bracket included
  • Contact switching capacity up to 120A
  • Lead free and RoHS compliant
  • Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74883
Product Name Picker PC792B-1C-C1-24S-RNX Mini ISO Relay, 24V, SPDT, 20A, Sealed w/ Resistor & Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16-H series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity - 57AC7145 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA21.0631 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details