Picker Components Picker PC792B-1C-C1-12S-DNX Mini ISO Relay, 12VDC, SPDT, 40A, Sealed with Diode & Plastic Bracket PC792B-1C-C1-12S-DNX

Description
Not Certified for Ignition Protection Picker PC792B-1C-C1-12S-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Internal diode included Contact switching capacity up to 120A Lead free and RoHS compliant
Request a Quote
Description
Not Certified for Ignition Protection Picker PC792B-1C-C1-12S-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Internal diode included Contact switching capacity up to 120A Lead free and RoHS compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picker PC792B-1C-C1-12S-DNX Mini ISO Relay, 12VDC, SPDT, 40A, Sealed with Diode & Plastic Bracket - 74880 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792B-1C-C1-12S-DNX Mini ISO Relay, 12VDC, SPDT, 40A, Sealed with Diode & Plastic Bracket
74880
Picker PC792B-1C-C1-12S-DNX Mini ISO Relay, 12VDC, SPDT, 40A, Sealed with Diode & Plastic Bracket 74880
Not Certified for Ignition Protection Picker PC792B-1C-C1-12S-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Internal diode included Contact switching capacity up to 120A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792B-1C-C1-12S-DNX Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Sealed case enclosure
  • Internal diode included
  • Contact switching capacity up to 120A
  • Lead free and RoHS compliant
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74880
Product Name Picker PC792B-1C-C1-12S-DNX Mini ISO Relay, 12VDC, SPDT, 40A, Sealed with Diode & Plastic Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 20.28 - Modular step relay 16A - 202880480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Safety Relays - 56.OA11.1122 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details