The PC792B series is an automotive plug-in or PCB mini ISO relay with a SPDT (1C) contact form, rated for 40A continuous current at 14VDC or 20A at 28VDC, and a maximum switching voltage of 75VDC. It features an internal resistor for coil suppression, a sealed enclosure, and tin-plated terminals. The relay has a coil voltage of 24VDC with a power consumption of 15.6W, an operate time of ≤10ms, and a release time of ≤10ms. It measures 26.00 mm × 24.50 mm × 17.90 mm and operates from -40°C to 125°C with a storage temperature range of -40°C to 155°C. The contact material is AgSnO₂ with an initial contact resistance of 30 mΩ max. and a dielectric strength of 750 Vrms between coil and contacts. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load. The relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C-24C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |