The PC792B is an automotive plug-in or PCB mini ISO relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It features a 24 VDC coil with a power consumption of 15.6 W, a reverse diode for coil suppression, and a sealed enclosure. The relay has a plug-in mounting style with tin-plated terminals, operates from -40°C to 125°C, and meets RoHS compliance. Dimensions are 26.00 mm in length, 17.90 mm in width, and 13.00 mm in height. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load. Contact material is AgSnO₂. Must operate voltage is 15.6 VDC, must release voltage is 2.4 VDC, with operate and release times of 10 ms each.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C-24C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |